Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
Win Source Part Number: 1376413-IKN0403000
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: APEM Inc.
Series: IKN
Package: Tube
Product Status: Active
Features: Tape Seal
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 4
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 2,000 Cycles
Body Material: Thermoplastic
Height Above Board: 0.112" (2.85mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.437" (11.10mm)
SWITCH SLIDE DIP SPST 100MA 24V
SWITCHES, DIP, 4 POSITION, RECESSED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP Switches / SIP Switches IC tubes surface mount dip 4 pos.
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 679-4028-ND | 1376413-IKN0403000 | IKN0403000 | 07H6737 | IKN0403000 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | Switches, Dip, 4 Position, Recessed Slide; No. Of Circuits Apem | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |