TE Connectivity ™ DIP Switches - GDS04S GDS04S

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 808062-GDS04S Packaging: Tube Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.114" (2.90mm) Length: 0.394" (10.01mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete (End Of Life) Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 808062-GDS04S Packaging: Tube Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.114" (2.90mm) Length: 0.394" (10.01mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete (End Of Life) Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GDS04S - 808062-GDS04S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - GDS04S
808062-GDS04S
DIP Switches - GDS04S 808062-GDS04S
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 808062-GDS04S Packaging: Tube Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.114" (2.90mm) Length: 0.394" (10.01mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete (End Of Life) Temperature Range - Operating: -30°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 808062-GDS04S
Packaging: Tube
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.114" (2.90mm)
Length: 0.394" (10.01mm)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -30°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now
Switches - DIP Switches GDS04S
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 808062-GDS04S GDS04S
Product Name DIP Switches - GDS04S Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-1101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1977830-4 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details