APEM Components, Inc. DIP Switches - DP02 DP02

Description
Manufacturer: Apem Inc. Win Source Part Number: 869217-DP02 Series: DP Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 869217-DP02 Series: DP Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - DP02 - 869217-DP02 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - DP02
869217-DP02
DIP Switches - DP02 869217-DP02
Manufacturer: Apem Inc. Win Source Part Number: 869217-DP02 Series: DP Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Apem Inc.
Win Source Part Number: 869217-DP02
Series: DP
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
Package: Tube
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Futian, China
Switches - DIP Switches
DP02
Switches - DIP Switches DP02
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 869217-DP02 DP02
Product Name DIP Switches - DP02 Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-2101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2319848-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details