Nidec America Corporation DIP & SIP Switches CS-4-13NA

Description
Nidec Components CS-4-13NA Rotary Switch
Request a Quote Datasheet
Description
Nidec Components CS-4-13NA Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP & SIP Switches - 1968149 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1968149
DIP & SIP Switches 1968149
Nidec Components CS-4-13NA Rotary Switch

Nidec Components CS-4-13NA Rotary Switch

Supplier's Site
DIP Switches - CS-4-13NA - 1030351-CS-4-13NA - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CS-4-13NA
1030351-CS-4-13NA
DIP Switches - CS-4-13NA 1030351-CS-4-13NA
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030351-CS-4-13NA Packaging: Bulk Number of Positions: 3 Pitch: 0.051" (1.30mm) Termination Style: J Lead Contact Finish: Gold Voltage Rating: 16VDC Current Rating: 100mA Height Above Board: 0.091" (2.30mm) Length: 0.197" (5.00mm) Mounting: SMD (SMT) Body Material: Epoxy Circuit: SP3T Actuator Type: Rotary for Tool Electrical Life: 200 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1030351-CS-4-13NA
Packaging: Bulk
Number of Positions: 3
Pitch: 0.051" (1.30mm)
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 16VDC
Current Rating: 100mA
Height Above Board: 0.091" (2.30mm)
Length: 0.197" (5.00mm)
Mounting: SMD (SMT)
Body Material: Epoxy
Circuit: SP3T
Actuator Type: Rotary for Tool
Electrical Life: 200 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
DIP Switches - CS-4-13NA-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CS-4-13NA-ND
DIP Switches CS-4-13NA-ND
Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Buy Now Datasheet
Switches - DIP Switches CS-4-13NA
SWITCH ROTARY DIP SP3T 100MA 16V

SWITCH ROTARY DIP SP3T 100MA 16V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1968149 1030351-CS-4-13NA CS-4-13NA-ND CS-4-13NA
Product Name DIP & SIP Switches DIP Switches - CS-4-13NA DIP Switches Switches - DIP Switches
Number of Positions Available 3 3
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Sps3 SP3T SP3T
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW902-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers
Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2-2396233-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details