APEM Components, Inc. Switches - DIP Switches DS03

Description
Win Source Part Number: 1055975-DS03 Category: Switches>DIP Switches Series: DS Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.271" (6.88mm) Length: 0.360" (9.14mm) Standard Package: 51 Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 5,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): 1825057-2; BD03; DS03T; BD04; BD02; DPL04; DS04DS-03; DS/03; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1055975-DS03 Category: Switches>DIP Switches Series: DS Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.271" (6.88mm) Length: 0.360" (9.14mm) Standard Package: 51 Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 5,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): 1825057-2; BD03; DS03T; BD04; BD02; DPL04; DS04DS-03; DS/03; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1055975-DS03 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1055975-DS03
Switches - DIP Switches 1055975-DS03
Win Source Part Number: 1055975-DS03 Category: Switches>DIP Switches Series: DS Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.271" (6.88mm) Length: 0.360" (9.14mm) Standard Package: 51 Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 5,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): 1825057-2; BD03; DS03T; BD04; BD02; DPL04; DS04DS-03; DS/03; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Product Status: Obsolete

Win Source Part Number: 1055975-DS03
Category: Switches>DIP Switches
Series: DS
Number of Positions: 3
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Height Above Board: 0.271" (6.88mm)
Length: 0.360" (9.14mm)
Standard Package: 51
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 5,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): 1825057-2; BD03; DS03T; BD04; BD02; DPL04; DS04DS-03; DS/03;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Switches - DIP Switches
DS03
Switches - DIP Switches DS03
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 1055975-DS03 DS03
Product Name Switches - DIP Switches Switches - DIP Switches
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825002-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6S-H Slide DIP Switch - A6S-3102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switches - 486-3-160-955CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details