ULTRA-MINIATURE DIP SLIDE
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH, DIP, 4 POSITION, SPST, FLUSH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
DIP Switches/SIP Switches 4 POS FLUSH DIP SMT 25mA STICK-TUBE
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 2300-JS0404FP4-S | 360-2823-ND | JS0404FP4-S | 10X0297 | JS0404FP4-S |
| Product Name | Dip Switches | DIP Switches | Switches - DIP Switches | Switch, Dip, 4 Position, Spst, Flush; No. Of Circuits Nkk Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |