TE Connectivity ™ DIP Switches - GDH08S GDH08S

Description
Manufacturer: TE Connectivity Win Source Part Number: 872706-GDH08S Series: GDH Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: GDH08 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2-1437590-2, 450-1263
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 872706-GDH08S Series: GDH Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: GDH08 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2-1437590-2, 450-1263
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GDH08S - 872706-GDH08S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - GDH08S
872706-GDH08S
DIP Switches - GDH08S 872706-GDH08S
Manufacturer: TE Connectivity Win Source Part Number: 872706-GDH08S Series: GDH Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: GDH08 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2-1437590-2, 450-1263

Manufacturer: TE Connectivity
Win Source Part Number: 872706-GDH08S
Series: GDH
Operating Temperature Range: -30°C ~ 85°C
Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GDH08
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2-1437590-2, 450-1263

Buy Now
Switches - DIP Switches GDH08S
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 872706-GDH08S GDH08S
Product Name DIP Switches - GDH08S Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-0104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 321105 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2-1825059-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers