Nidec Copal (USA) Corporation DIP Switches CVS-08TB-1

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CVS-08TB-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CVS-08TB-1-ND
DIP Switches CVS-08TB-1-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches - 1053737-CVS-08TB-1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1053737-CVS-08TB-1
Switches - DIP Switches 1053737-CVS-08TB-1
Win Source Part Number: 1053737-CVS-08TB-1 Category: Switches>DIP Switches Series: CVS Number of Positions: 8 Pitch: 0.039" (1.00mm) Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Stainless Steel Voltage Rating: 6VDC Height Above Board: 0.057" (1.45mm) Length: 0.354" (9.00mm) Standard Package: 500 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P36S101; P60AS701CVS-08TB1; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics Base Product Number: CVS-08T

Win Source Part Number: 1053737-CVS-08TB-1
Category: Switches>DIP Switches
Series: CVS
Number of Positions: 8
Pitch: 0.039" (1.00mm)
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Stainless Steel
Voltage Rating: 6VDC
Height Above Board: 0.057" (1.45mm)
Length: 0.354" (9.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): P36S101; P60AS701CVS-08TB1;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Nidec Copal Electronics
Base Product Number: CVS-08T

Buy Now Datasheet
Switches - DIP Switches CVS-08TB-1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CVS-08TB-1-ND 1053737-CVS-08TB-1 CVS-08TB-1
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6T Slide DIP Switch - A6T-5101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers