TE Connectivity ™ DIP Switches - GDH08STR GDH08STR

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 775032-GDH08STR Series: GDH Packaging: Reel package Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.091" (2.30mm) Length: 0.444" (11.28mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete(EOL) Family Name: GDH Categories: Switches Alternative Parts (Cross-Reference): 1-1571983-1; Introduction Date: June 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 775032-GDH08STR Series: GDH Packaging: Reel package Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.091" (2.30mm) Length: 0.444" (11.28mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete(EOL) Family Name: GDH Categories: Switches Alternative Parts (Cross-Reference): 1-1571983-1; Introduction Date: June 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GDH08STR - 775032-GDH08STR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - GDH08STR
775032-GDH08STR
DIP Switches - GDH08STR 775032-GDH08STR
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 775032-GDH08STR Series: GDH Packaging: Reel package Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.091" (2.30mm) Length: 0.444" (11.28mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete(EOL) Family Name: GDH Categories: Switches Alternative Parts (Cross-Reference): 1-1571983-1; Introduction Date: June 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 775032-GDH08STR
Series: GDH
Packaging: Reel package
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -30°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.091" (2.30mm)
Length: 0.444" (11.28mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Part Status: Obsolete(EOL)
Family Name: GDH
Categories: Switches
Alternative Parts (Cross-Reference): 1-1571983-1;
Introduction Date: June 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches GDH08STR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 775032-GDH08STR GDH08STR
Product Name DIP Switches - GDH08STR Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6H Slide DIP Switch - A6H-6102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-5161390-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 14
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details