Win Source Part Number: 1233686-CVS-01TB
Category: Switches>DIP Switches
Series: CVS
Number of Positions: 1
Pitch: 0.039" (1.00mm)
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Stainless Steel
Voltage Rating: 6VDC
Height Above Board: 0.057" (1.45mm)
Length: 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Nidec Copal Electronics
Other Names: CVS01TB,563-1192-1,5
Base Product Number: CVS-01T
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
SWITCH SLIDE DIP SPST 100MA 6V
DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CVS Series; Switch RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233686-CVS-01TB | 563-1192-1-ND | 10895-CVS-01TB | CVS-01TB | 56AC5329 |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches ROHS | Switches - DIP Switches | Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics |
| Number of Positions Available | 1 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 6 volts | 6 volts | 6 volts |