Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Win Source Part Number: 1376404-CVS-08TB
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CVS
Package: Tape & Reel
Product Status: Active
Base Product Number: CVS-08T
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 8
Contact Material: Stainless Steel
Voltage Rating: 6VDC
Pitch: 0.039" (1.00mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.057" (1.45mm)
Actuator Level: Raised
Washable: No
Length: 0.354" (9.00mm)
SWITCH SLIDE DIP SPST 100MA 6V
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CVS Series; Switch RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-1042-1-ND | 1376404-CVS-08TB | CVS-08TB | 56AC5333 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |