Dip Switch SPDT 2 Position Surface Mount, Right Angle Rotary for Tool Actuator 100mA 16VDC
SWITCH ROTARY DIP SPDT 100MA 16V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 563-1029-2-ND | CS-32-12ZETG |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | |
| Max Current Rating | 0.1000 amps |