Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, Gull Wing
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, 3POS, SPST, SLIDE, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes
DIP Switches / SIP Switches 3 Position Extended Gold Gullwing
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG5025-ND | 1400-KAE03LGGT | KAE03LGGT | 53W2668 | KAE03LGGT |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches | Dip Switch, 3Pos, Spst, Slide, Smd; No. Of Circuits E-Switch | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Other Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts |