TE Connectivity Switches - DIP Switches GDS08S04

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323841-GDS08S04 Category: Switches>DIP Switches Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.114" (2.90mm) Length: 0.794" (20.17mm) Standard Package: 20 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-1-1825006-5,GDS 08S04,1-1825006-5,45 0-1343 Base Product Number: GDS08 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323841-GDS08S04 Category: Switches>DIP Switches Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.114" (2.90mm) Length: 0.794" (20.17mm) Standard Package: 20 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-1-1825006-5,GDS 08S04,1-1825006-5,45 0-1343 Base Product Number: GDS08 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1323841-GDS08S04 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1323841-GDS08S04
Switches - DIP Switches 1323841-GDS08S04
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323841-GDS08S04 Category: Switches>DIP Switches Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.114" (2.90mm) Length: 0.794" (20.17mm) Standard Package: 20 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-1-1825006-5,GDS 08S04,1-1825006-5,45 0-1343 Base Product Number: GDS08 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1323841-GDS08S04
Category: Switches>DIP Switches
Packaging: Tube
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.114" (2.90mm)
Length: 0.794" (20.17mm)
Standard Package: 20
Mounting: Surface Mount
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2266-1-1825006-5,GDS08S04,1-1825006-5,450-1343
Base Product Number: GDS08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DIP Switches - 450-1343-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1343-ND
DIP Switches 450-1343-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDS08S04
DIP Switches / SIP Switches GDS08S04
DIP Switches / SIP Switches SW DIP 8P 0.025A 24VDC SMD

DIP Switches / SIP Switches SW DIP 8P 0.025A 24VDC SMD

Buy Now Datasheet
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 15AC8296 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
15AC8296
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 15AC8296
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDS Series; Switch RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches GDS08S04
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1323841-GDS08S04 450-1343-ND GDS08S04 15AC8296 GDS08S04
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts 24 volts
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396233-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
A6HR Piano DIP Switch - A6HR-6104-PM - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 8.75 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details