SWITCH ROTARY DIP HEX 0.4VA 20V
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
SWITCH ROTARY DIP HEX 0.4VA 20V
Win Source Part Number: 1376102-CRD16RM0SBR
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: CRD
Package: Bulk
Product Status: Active
Features: Process Sealed
Base Product Number: CRD16RM0
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Beryllium Copper
Voltage Rating: 20VAC/DC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Termination Style: Gull Wing
Mechanical Life: 30,000 Steps
Electrical Life: 20,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.271" (6.88mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.394" (10.00mm)
SWITCH ROTARY DIP HEX 0.40VA 20V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 108-CRD16RM0SBRCT-ND | 1376102-CRD16RM0SBR | CRD16RM0SBR |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | Hexadecimal | Hexadecimal | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.4000 amps |