ULTRA-MINIATURE PIANO DIP
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
DIP Switches / SIP Switches 8 POS PIANO DIP PC 25mA STICK-TUBE
SWITCH PIANO DIP SPST 25MA 24V
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:3Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 2300-JS0308PP4-S | JS0308PP4-S-ND | JS0308PP4-S | JS0308PP4-S | 10X0294 |
| Product Name | Dip Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Nkk Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |