Dip Switch SP4T 4 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
Dip Switch SP4T 4 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
Dip Switch SP4T 4 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
SWITCH ROTARY DIP SP4T 100MA 16V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 563-1038-2-ND | CS-4-14NTB |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | SP4T | SP4T |
| Terminal Type | Surface Mount Technology |