APEM Components, Inc. DIP Switches IKH0403000

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 679-4025-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
679-4025-ND
DIP Switches 679-4025-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Rotary Encoded DIP Switches - 8772217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
8772217
Rotary Encoded DIP Switches 8772217
APEM IKH0403000 Rotary Coded DIP Switch

APEM IKH0403000 Rotary Coded DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 8772214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
8772214
Rotary Encoded DIP Switches 8772214
APEM IKH0403000 Rotary Coded DIP Switch

APEM IKH0403000 Rotary Coded DIP Switch

Supplier's Site
Dip Sw, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits Apem - 73J0352 - Newark, An Avnet Company
Chicago, IL, United States
Dip Sw, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits Apem
73J0352
Dip Sw, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits Apem 73J0352
DIP SW, SPST, 0.025A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:IKH Series RoHS Compliant: Yes

DIP SW, SPST, 0.025A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:IKH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches IKH0403000
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
IKH0403000
DIP Switches / SIP Switches IKH0403000
DIP Switches / SIP Switches 4POS SPST 0.1A 24VDC 1/2 Pitch DIP Switch

DIP Switches / SIP Switches 4POS SPST 0.1A 24VDC 1/2 Pitch DIP Switch

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 679-4025-ND 8772217 73J0352 IKH0403000 IKH0403000
Product Name DIP Switches Rotary Encoded DIP Switches Dip Sw, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits Apem Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6FR Piano DIP Switch - A6FR-5101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 14.26 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-162-118-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details