TE Connectivity Rotary Encoded DIP Switches ADP0804

Description
TE Connectivity ADP0804
Request a Quote Datasheet
Description
TE Connectivity ADP0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 6393099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
6393099
Rotary Encoded DIP Switches 6393099
TE Connectivity ADP0804

TE Connectivity ADP0804

Supplier's Site
DIP & SIP Switches - 6393099P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
6393099P
DIP & SIP Switches 6393099P
TE Connectivity ADP0804 DIP Switch

TE Connectivity ADP0804 DIP Switch

Supplier's Site
DIP & SIP Switches - 1639585 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1639585
DIP & SIP Switches 1639585
TE Connectivity ADP0804 DIP Switch

TE Connectivity ADP0804 DIP Switch

Supplier's Site
Switches - DIP Switches ADP0804
Switches - DIP Switches

Switches - DIP Switches

Supplier's Site
DIP Switches - ADP0804 - ODG (Origin Data Global)
Shenzhen, China
DIP Switches
ADP0804
DIP Switches ADP0804
Piano Dip Switch, 8 Switches, SP

Piano Dip Switch, 8 Switches, SP

Supplier's Site
Switch, Dip, 8 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity - 69K7050 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
69K7050
Switch, Dip, 8 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity 69K7050
SWITCH, DIP, 8 POS, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series RoHS Compliant: Yes

SWITCH, DIP, 8 POS, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series RoHS Compliant: Yes

Supplier's Site
Dip Switch, 8Pos, Spst, Piano Key; No. Of Circuits Te Connectivity - 89K8413 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Piano Key; No. Of Circuits Te Connectivity
89K8413
Dip Switch, 8Pos, Spst, Piano Key; No. Of Circuits Te Connectivity 89K8413
DIP SWITCH, 8POS, SPST, PIANO KEY; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, PIANO KEY; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADP0804
DIP Switches / SIP Switches ADP0804
DIP Switches / SIP Switches SPST 8P PIANO T/H DIP SWITCH

DIP Switches / SIP Switches SPST 8P PIANO T/H DIP SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 6393099 6393099P ADP0804 ADP0804 69K7050 ADP0804
Product Name Rotary Encoded DIP Switches DIP & SIP Switches Switches - DIP Switches DIP Switches Switch, Dip, 8 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw 8p SPST
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6T Slide DIP Switch - A6T-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 13.64 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825057-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 486-3-162-109-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details