Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, PC Pin
Win Source Part Number: 1376372-KAE01LAGT
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: KAE
Package: Tube
Product Status: Active
Base Product Number: KAE01
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 1
Contact Material: Copper
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 2,000 Cycles
Electrical Life: 2,000 Cycles
Height Above Board: 0.169" (4.30mm)
Actuator Level: Raised
Washable: No
Length: 0.141" (3.58mm)
DIP Switches/SIP Switches 1 Position Extended Splayed
DIP SWITCH, 1POS, SPST, SLIDE, TH; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG5071-ND | 1400-KAE01LAGT | 1376372-KAE01LAGT | KAE01LAGT | 61W9692 | KAE01LAGT |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Dip Switch, 1Pos, Spst, Slide, Th; No. Of Circuits E-Switch | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |