Nidec Copal (USA) Corporation DIP Switches - CS-4-13NTA CS-4-13NTA

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030353-CS-4-13NTA Packaging: Reel - TR Number of Positions: 3 Pitch: 0.051" (1.30mm) Termination Style: J Lead Contact Finish: Gold Voltage Rating: 16VDC Current Rating: 100mA Height Above Board: 0.091" (2.30mm) Length: 0.197" (5.00mm) Mounting: SMD (SMT) Body Material: Epoxy Circuit: SP3T Actuator Type: Rotary for Tool Electrical Life: 200 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030353-CS-4-13NTA Packaging: Reel - TR Number of Positions: 3 Pitch: 0.051" (1.30mm) Termination Style: J Lead Contact Finish: Gold Voltage Rating: 16VDC Current Rating: 100mA Height Above Board: 0.091" (2.30mm) Length: 0.197" (5.00mm) Mounting: SMD (SMT) Body Material: Epoxy Circuit: SP3T Actuator Type: Rotary for Tool Electrical Life: 200 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CS-4-13NTA - 1030353-CS-4-13NTA - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CS-4-13NTA
1030353-CS-4-13NTA
DIP Switches - CS-4-13NTA 1030353-CS-4-13NTA
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030353-CS-4-13NTA Packaging: Reel - TR Number of Positions: 3 Pitch: 0.051" (1.30mm) Termination Style: J Lead Contact Finish: Gold Voltage Rating: 16VDC Current Rating: 100mA Height Above Board: 0.091" (2.30mm) Length: 0.197" (5.00mm) Mounting: SMD (SMT) Body Material: Epoxy Circuit: SP3T Actuator Type: Rotary for Tool Electrical Life: 200 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1030353-CS-4-13NTA
Packaging: Reel - TR
Number of Positions: 3
Pitch: 0.051" (1.30mm)
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 16VDC
Current Rating: 100mA
Height Above Board: 0.091" (2.30mm)
Length: 0.197" (5.00mm)
Mounting: SMD (SMT)
Body Material: Epoxy
Circuit: SP3T
Actuator Type: Rotary for Tool
Electrical Life: 200 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - 563-1035-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1035-1-ND
DIP Switches 563-1035-1-ND
Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Buy Now Datasheet
DIP Switches - 563-1035-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1035-6-ND
DIP Switches 563-1035-6-ND
Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Buy Now Datasheet
DIP Switches - 563-1035-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1035-2-ND
DIP Switches 563-1035-2-ND
Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Buy Now Datasheet
Switches - DIP Switches CS-4-13NTA
SWITCH ROTARY DIP SP3T 100MA 16V

SWITCH ROTARY DIP SP3T 100MA 16V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1030353-CS-4-13NTA 563-1035-1-ND CS-4-13NTA
Product Name DIP Switches - CS-4-13NTA DIP Switches Switches - DIP Switches
Number of Positions Available 3
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 16 volts 16 volts
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-7104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-162-119-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details