E-Switch, Inc. Dip Switches KAD08LHGT

Description
DIP, 25mA, SPDT, PC Pin
Request a Quote Datasheet
Description
DIP, 25mA, SPDT, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAD08LHGT
DIP, 25mA, SPDT, PC Pin

DIP, 25mA, SPDT, PC Pin

Supplier's Site Datasheet
DIP Switches - 141-KAD08LHGT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
141-KAD08LHGT-ND
DIP Switches 141-KAD08LHGT-ND
SWITCH SLIDE DIP SPDT 0.1A 50V

SWITCH SLIDE DIP SPDT 0.1A 50V

Buy Now Datasheet
Switches - DIP Switches KAD08LHGT
SWITCH DIP 8POS SPST 24VDC 25MA

SWITCH DIP 8POS SPST 24VDC 25MA

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1400-KAD08LHGT 141-KAD08LHGT-ND KAD08LHGT
Product Name Dip Switches DIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Straight PC Pins Other Terminal Type
Max Current Rating 0.0250 amps 0.1000 amps
Actuator Specifications Slide Actuator(s)
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2396236-8 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details