Nidec Copal (USA) Corporation DIP Switches CVS-04TB

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-1041-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1041-1-ND
DIP Switches 563-1041-1-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-1041-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1041-2-ND
DIP Switches 563-1041-2-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-1041-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1041-6-ND
DIP Switches 563-1041-6-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CVS-04TB - 1163715-CVS-04TB - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CVS-04TB
1163715-CVS-04TB
DIP Switches - CVS-04TB 1163715-CVS-04TB
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1163715-CVS-04TB Manufacturer Homepage: www.nidec-copal-elec tronics.com/e Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1163715-CVS-04TB
Manufacturer Homepage: www.nidec-copal-electronics.com/e
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Switches - DIP Switches CVS-04TB
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics - 56AC5332 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
56AC5332
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics 56AC5332
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CVS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CVS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 563-1041-1-ND 1163715-CVS-04TB CVS-04TB 56AC5332
Product Name DIP Switches DIP Switches - CVS-04TB Switches - DIP Switches Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6K/A6KS Rotay DIP Switch - A6KSV-104RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-160-949TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details