TE Connectivity ™ Switches - DIP Switches GDH04S

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323775-GDH04S Category: Switches>DIP Switches Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.244" (6.20mm) Standard Package: 70 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 1-1437590-4,450-1261 Base Product Number: GDH04 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323775-GDH04S Category: Switches>DIP Switches Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.244" (6.20mm) Standard Package: 70 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 1-1437590-4,450-1261 Base Product Number: GDH04 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1323775-GDH04S - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1323775-GDH04S
Switches - DIP Switches 1323775-GDH04S
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323775-GDH04S Category: Switches>DIP Switches Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.244" (6.20mm) Standard Package: 70 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 1-1437590-4,450-1261 Base Product Number: GDH04 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1323775-GDH04S
Category: Switches>DIP Switches
Packaging: Tube
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.091" (2.30mm)
Length: 0.244" (6.20mm)
Standard Package: 70
Mounting: Surface Mount
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 1-1437590-4,450-1261
Base Product Number: GDH04
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Switches - DIP Switches GDH04S
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 1323775-GDH04S GDH04S
Product Name Switches - DIP Switches Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319747-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switches - A6E-4104 - 1134775-A6E-4104 - Win Source Electronics
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.0250 amps
View Details
3 suppliers
Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details