E-Switch, Inc. Dip Switches KAE05TGGT

Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet
Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAE05TGGT
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
DIP Switches - EG5030-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG5030-ND
DIP Switches EG5030-ND
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
KAE05TGGT
DIP Switches/SIP Switches KAE05TGGT
DIP Switches/SIP Switches 5 Position Recessed w/Seal Gullwing

DIP Switches/SIP Switches 5 Position Recessed w/Seal Gullwing

Buy Now Datasheet
Switches - DIP Switches KAE05TGGT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits E-Switch - 61W9719 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits E-Switch
61W9719
Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits E-Switch 61W9719
DIP SWITCH, 5POS, SPST, SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes

DIP SWITCH, 5POS, SPST, SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1400-KAE05TGGT EG5030-ND KAE05TGGT KAE05TGGT 61W9719
Product Name Dip Switches DIP Switches DIP Switches/SIP Switches Switches - DIP Switches Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits E-Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type Gull Wing
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337548 - RS Components, Ltd.
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6SR Piano DIP Switch - A6SR-0104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 25.3 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-944DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-2319848-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details