SWITCH DIP SLIDE SPDT 100MA 50V
DIP, 25mA, SPDT, PC Pin
SWITCH DIP 10POS SPST 24VDC 25MA
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 141-KAD10LHGT-ND | 1400-KAD10LHGT | KAD10LHGT |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Other Terminal Type | Straight PC Pins | |
| Other Terminal Type | Through Hole | ||
| Max Current Rating | 0.1000 amps | 0.0250 amps |