C&K Components DIP Switches CRD16RM0CB

Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6178-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6178-ND
DIP Switches CKN6178-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC

Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 0.4VA 20VAC/DC

Buy Now Datasheet
Switches - DIP Switches CRD16RM0CB
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site
Rotary Coded Sw, Hex, 0.4Va, 20V; No. Of Circuits C&k Components - 34AH7445 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Coded Sw, Hex, 0.4Va, 20V; No. Of Circuits C&k Components
34AH7445
Rotary Coded Sw, Hex, 0.4Va, 20V; No. Of Circuits C&k Components 34AH7445
ROTARY CODED SW, HEX, 0.4VA, 20V; No. of Circuits:16Circuits; Switch Actuator Style:Rotary; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:20V; Contact Current DC Max:-; Product Range:CRD Series RoHS Compliant: Yes

ROTARY CODED SW, HEX, 0.4VA, 20V; No. of Circuits:16Circuits; Switch Actuator Style:Rotary; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:20V; Contact Current DC Max:-; Product Range:CRD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number CKN6178-ND CRD16RM0CB 34AH7445
Product Name DIP Switches Switches - DIP Switches Rotary Coded Sw, Hex, 0.4Va, 20V; No. Of Circuits C&k Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details