Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1339040-EDS10SGRSTU0
Category: Switches - DIP Switches
Series: EDS
Number of Positions: 10
Pitch: 0.100" (2.54mm) , Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.134" (3.40mm)
Length: 0.996" (25.30mm)
Standard Package: 19
Body Material: Polyamide (PA) , Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: EDS10
DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits;
DIP Switches / SIP Switches END STACK DIP 10P G RECESS SEAL TUBE
END STACK DIP 10P G RECESS SEAL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2641-ND | 1339040-EDS10SGRSTU04Q | 38AC1067 | EDS10SGRSTU04Q | EDS10SGRSTU04Q |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts |