NKK Switches Rotary Dip Switches FR01FC16P-S

Description
10MM ULTRA-THIN DIP ROTARY
Request a Quote Datasheet
Description
10MM ULTRA-THIN DIP ROTARY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Dip Switches - 2300-FR01FC16P-S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Dip Switches
2300-FR01FC16P-S
Rotary Dip Switches 2300-FR01FC16P-S
10MM ULTRA-THIN DIP ROTARY

10MM ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet
DIP Switches - 360-2196-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
360-2196-ND
DIP Switches 360-2196-ND
Dip Switch Hexadecimal Complement 16 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Dip Switch Hexadecimal Complement 16 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches FR01FC16P-S
SW ROTARY DIP HEX COMP 100MA 5V

SW ROTARY DIP HEX COMP 100MA 5V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 2300-FR01FC16P-S 360-2196-ND FR01FC16P-S
Product Name Rotary Dip Switches DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement Hexadecimal Complement
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-5101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers