Nidec Copal (USA) Corporation DIP Switches - CVS-01TB-1 CVS-01TB-1

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 745270-CVS-01TB-1 Manufacturer Homepage: www.nidec-copal-elec tronics.com/e Reference case: SMD Reference Date Code: 1604+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 745270-CVS-01TB-1 Manufacturer Homepage: www.nidec-copal-elec tronics.com/e Reference case: SMD Reference Date Code: 1604+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CVS-01TB-1 - 745270-CVS-01TB-1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CVS-01TB-1
745270-CVS-01TB-1
DIP Switches - CVS-01TB-1 745270-CVS-01TB-1
Manufacturer: Copal Electronics Inc. Win Source Part Number: 745270-CVS-01TB-1 Manufacturer Homepage: www.nidec-copal-elec tronics.com/e Reference case: SMD Reference Date Code: 1604+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 745270-CVS-01TB-1
Manufacturer Homepage: www.nidec-copal-electronics.com/e
Reference case: SMD
Reference Date Code: 1604+
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
DIP Switches - CVS-01TB-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CVS-01TB-1-ND
DIP Switches CVS-01TB-1-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches CVS-01TB-1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 745270-CVS-01TB-1 CVS-01TB-1-ND CVS-01TB-1
Product Name DIP Switches - CVS-01TB-1 DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
A6T Slide DIP Switch - A6T-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 450-1825911-1TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers
DIP Switches - 486-3-160-945TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details