Manufacturer: Apem Inc.
Win Source Part Number: 874483-IKN0404000
Series: IKN
Operating Temperature Range: -40°C ~ 100°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 679-4029-6, IKN0404000-ND, 679-4029-2, 679-4029-1
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
DIP Switches / SIP Switches 4POS SPST 0.1A 24VDC
DIP SWITCH, 4CKT, SPST, SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:IKN Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 874483-IKN0404000 | 679-4029-6-ND | IKN0404000 | 84C9073 | IKN0404000 |
| Product Name | DIP Switches - IKN0404000 | DIP Switches | DIP Switches / SIP Switches | Dip Switch, 4Ckt, Spst, Slide; No. Of Circuits Apem | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | |||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Terminal Type | Surface Mount Technology | Surface Mount Technology |