TE Connectivity DIP Switches EDSP10SGLFNTU04

Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2654-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2654-ND
DIP Switches 450-2654-ND
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDSP10SGLFNTU04
DIP Switches / SIP Switches EDSP10SGLFNTU04
DIP Switches / SIP Switches E STACK PIANO 10P G LONG TUBE PD OFF

DIP Switches / SIP Switches E STACK PIANO 10P G LONG TUBE PD OFF

Buy Now Datasheet
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC0999
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC0999
DIP SWITCH, 10POS, SPST, PIANO KEY, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP RoHS Compliant: Yes

DIP SWITCH, 10POS, SPST, PIANO KEY, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches EDSP10SGLFNTU04
PIANO 10P G LONG TUBE PD OFF

PIANO 10P G LONG TUBE PD OFF

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2654-ND EDSP10SGLFNTU04 38AC0999 EDSP10SGLFNTU04
Product Name DIP Switches DIP Switches / SIP Switches Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 2-1437507-9 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details