APEM IKH0803000 Rotary Coded DIP Switch
APEM IKH0803000 Rotary Coded DIP Switch
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches 8POS SPST 0.1A 24VDC 1/2 Pitch DIP Switch
DIP SW, SPST, 0.025A, 24VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:IKH Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 8772227 | 679-4026-ND | IKH0803000 | 73J0356 | IKH0803000 |
| Product Name | Rotary Encoded DIP Switches | DIP Switches | DIP Switches / SIP Switches | Dip Sw, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits Apem | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Other Pole and Throw | Spst | SPST |