Nidec Components CS-4-12XA Rotary Switch
Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1030349-CS-4-12XA
Packaging: Bulk
Number of Positions: 2
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 16VDC
Current Rating: 100mA
Height Above Board: 0.091" (2.30mm)
Length: 0.197" (5.00mm)
Mounting: SMD (SMT)
Body Material: Epoxy
Circuit: SPDT
Actuator Type: Rotary for Tool
Electrical Life: 200 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
SWITCH ROTARY DIP SPDT 100MA 16V
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1968151 | CS-4-12XA-ND | 1030349-CS-4-12XA | CS-4-12XA |
| Product Name | DIP & SIP Switches | DIP Switches | DIP Switches - CS-4-12XA | Switches - DIP Switches |
| Number of Positions Available | 2 | 2 | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) |
| Other Pole and Throw | Single pole double throw (spdt) | SPDT | ||
| Actuator Specifications | Slide Actuator(s) |