Manufacturer: Recom Power
Win Source Part Number: 793079-REC5-2412DRW/
Series: ECONOLINE REC5
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 75°C
Features: SCP
Package: 24-DIP Module, 8 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 5W
Voltage - Isolation: 4kV (4000V)
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85%
Family Name: REC5-2412DRW
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 210mA, 210mA
Alternative Parts (Cross-Reference): LD412-250; ITX2412S; 24IMR6-1212-2G; 24IMR6-1212-2;
Introduction Date: November 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 36V Input
DC DC CONVERTER +/-12V 5W
DC-DC CONVERTER, MEDICAL, 2 O/P, 5W, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:210mA; Isolation Voltage:4kV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 793079-REC5-2412DRW/H4/A | 945-1479-5-ND | REC5-2412DRW/H4/A | 63X5819 |
| Product Name | Power Supplies Board Mount DCDC Converters - REC5-2412DRW/H4/A | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| Number of Outputs | 2 # | 2 # | ||
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.2100 amps | 0.2100 amps |