Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
DC DC CONVERTER 5V 500MW
DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:7.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-R05CT05S-RCT-ND | 92AH0701 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 140 C (-40 to 284 F) | |
| DC Output Current | 0.1000 amps | 0.1000 amps |
| DC Input Voltage | 4.5 to 5.5 volts |