RECOM Power, Inc. DC DC Converters R0.25S-3.305/E

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1658-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1658-5-ND
DC DC Converters 945-1658-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 1486-R0.25S-3.305/E-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R0.25S-3.305/E-CHP
DC DC Converters 1486-R0.25S-3.305/E-CHP
Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power - 64X2093 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power
64X2093
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power 64X2093
DC-DC CONVERTER, MEDICAL, 5V, 0.05A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.05A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R0.25S-3.305/E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R0.25S-3.305/E
Power Supplies - Board Mount - DC DC Converters R0.25S-3.305/E
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1658-5-ND 64X2093 R0.25S-3.305/E
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details