RECOM Power, Inc. DC DC Converters R05CT05S-CT

Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R05CT05S-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R05CT05S-CT-ND
DC DC Converters 945-R05CT05S-CT-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power - 92AH0700 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power
92AH0700
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power 92AH0700
DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:7.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R05CT05S-CT-ND 92AH0700
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 140 C (-40 to 284 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10500-10-2u-27507 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details