RECOM Power, Inc. DC DC Converters R05C05TE05S-CT

Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R05C05TE05S-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R05C05TE05S-CT-ND
DC DC Converters 945-R05C05TE05S-CT-ND
Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.5W; Power Supply Approvals Recom Power - 70AJ5619 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5W; Power Supply Approvals Recom Power
70AJ5619
Dc-Dc Converter, 5V, 0.5W; Power Supply Approvals Recom Power 70AJ5619
DC-DC CONVERTER, 5V, 0.5W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R05C05TE05S-CT-ND 70AJ5619
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details