DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 60 67 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 150 163
Product Name Notes
DC DC CONVERTER 5V 250MW
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 10.4mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 28mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 10.4mA, 10.4mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 10.4mA, 10.4mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 10.4mA, 10.4mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V 12V 10mA, 10mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 8.3mA, 8.3mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 5.2mA, 5.2mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 38mA, 38mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V -5V 25mA, 25mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 25mA, 25mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 25mA, 25mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V 5V 25mA, 25mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 14mA, 14mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 14mA, 14mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 14mA, 14mA 3V - 3.6V Input

<< Prev Next >>