Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
DC DC CONVERTER 5V 1W
DC-DC CONVERTER, 5V, 1W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
DC-DC CONVERTER, 5V, 1W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-R05CTE05S-RTR-ND | 70AJ5617 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 1W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |