RECOM Power, Inc. DC DC Converters R05-100B

Description
High Voltage - Isolated Module DC DC Converter 1 Output 41 ~ 120V 50mA 4.5V - 6V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 41 ~ 120V 50mA 4.5V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2051-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2051-5-ND
DC DC Converters 945-2051-5-ND
High Voltage - Isolated Module DC DC Converter 1 Output 41 ~ 120V 50mA 4.5V - 6V Input

High Voltage - Isolated Module DC DC Converter 1 Output 41 ~ 120V 50mA 4.5V - 6V Input

Buy Now Datasheet
Dc-Dc Converter, 40-120V, 0.025A, Dip; Power Supply Approvals Recom Power - 64X3095 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 40-120V, 0.025A, Dip; Power Supply Approvals Recom Power
64X3095
Dc-Dc Converter, 40-120V, 0.025A, Dip; Power Supply Approvals Recom Power 64X3095
DC-DC CONVERTER, 40-120V, 0.025A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:100V; Output Current - Output 1:25mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 40-120V, 0.025A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:100V; Output Current - Output 1:25mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R05-100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R05-100B
Power Supplies - Board Mount - DC DC Converters R05-100B
DC DC CONVERTER 41-120V 3W

DC DC CONVERTER 41-120V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2051-5-ND 64X3095 R05-100B
Product Name DC DC Converters Dc-Dc Converter, 40-120V, 0.025A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0500 amps 0.0250 amps
DC Input Voltage 4.5 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details