RECOM Power, Inc. DC DC Converters RP-1506S

Description
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3114-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3114-5-ND
DC DC Converters 945-3114-5-ND
Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power - 33AC3861 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power
33AC3861
Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power 33AC3861
DC-DC CONVERTER, 15V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:10.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP-1506S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP-1506S
Power Supplies - Board Mount - DC DC Converters RP-1506S
DC DC CONVERTER 6V 1W

DC DC CONVERTER 6V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3114-5-ND 33AC3861 RP-1506S
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.167A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Voltage Inverter - 225778190 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details