RECOM Power, Inc. DC DC Converters RP15-4815DAW

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the RP15-AW series, is designed for medical applications with a compact size, measuring half the size of standard 15W converters. It features a wide input voltage range of 9-36 VDC for 24V nominal input and 18-75 VDC for 48V nominal input, with output options of ±15V at 500mA for dual output configurations. The converter provides 1.6kVDC isolation and is UL certified, ensuring compliance with safety standards. It operates with an efficiency of up to 88% and has no minimum load requirement, making it suitable for various applications where space is limited. The device includes protections against short circuits, overcurrent, and overvoltage, enhancing reliability in critical environments. Additionally, it supports remote ON/OFF control with both positive and negative logic options.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the RP15-AW series, is designed for medical applications with a compact size, measuring half the size of standard 15W converters. It features a wide input voltage range of 9-36 VDC for 24V nominal input and 18-75 VDC for 48V nominal input, with output options of ±15V at 500mA for dual output configurations. The converter provides 1.6kVDC isolation and is UL certified, ensuring compliance with safety standards. It operates with an efficiency of up to 88% and has no minimum load requirement, making it suitable for various applications where space is limited. The device includes protections against short circuits, overcurrent, and overvoltage, enhancing reliability in critical environments. Additionally, it supports remote ON/OFF control with both positive and negative logic options.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1269-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1269-ND
DC DC Converters 945-1269-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-RP15-4815DAW-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RP15-4815DAW-CHP
DC DC Converters 1486-RP15-4815DAW-CHP
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power - 87X1258 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power
87X1258
Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power 87X1258
DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP15-4815DAW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP15-4815DAW
Power Supplies - Board Mount - DC DC Converters RP15-4815DAW
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1269-ND 87X1258 RP15-4815DAW
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers