Schneider Electric
Limit Switches
XPEM110H2
Description
FOOT SWITCH DPST 3A 240V
Request a Quote
Email Supplier
Datasheet
Description
FOOT SWITCH DPST 3A 240V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Limit Switches |
|
Product Number
|
4008-XPEM110H2-ND |
|
Product Name
|
Limit Switches |
|
Contact Type
|
Mantained Contact
|
|
Normal State
|
Normally Open; Normally Closed
|
|
Switch Configuration
|
Double Pole, Single Throw (DPST); DPST-NO/NC
|
|
Connections
|
Screw Terminal; Screw Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temp
-28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating
6 amps
Maximum AC Voltage Rating
250 volts
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Switch Type
Electromechanical
Total Travel
150 degrees
Operating Force
9.38 In-lbs (10.81 kg-cm)
View Details
Normal State
Normally Open; Normally Closed
Connections
Screw Terminal; Screw terminals M20 x 1.5
Operating Temp
-30 to 80 C (-22 to 176 F)
View Details