TDK U.S.A. Corporation Ballasts, Inverters CXA-0547

Description
"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2100V Output 7.09"" L x 1.47"" W x 0.47"" H (180mm x 37mm x 12mm) Chassis Mount"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2100V Output 7.09"" L x 1.47"" W x 0.47"" H (180mm x 37mm x 12mm) Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 445-5398-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
445-5398-ND
Ballasts, Inverters 445-5398-ND
"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2100V Output 7.09"" L x 1.47"" W x 0.47"" H (180mm x 37mm x 12mm) Chassis Mount"

"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2100V Output 7.09"" L x 1.47"" W x 0.47"" H (180mm x 37mm x 12mm) Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 445-5398-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Hortilux 1000W E-Ballast & Lamp Combo - HX90070 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE240RES120-DIYB-120 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Rapid Start
View Details