Adafruit Industries Ballasts, Inverters 831

Description
Electroluminescent (EL) Backlighting Inverter 6V Input Output
Request a Quote Datasheet
Description
Electroluminescent (EL) Backlighting Inverter 6V Input Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 1528-1271-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
1528-1271-ND
Ballasts, Inverters 1528-1271-ND
Electroluminescent (EL) Backlighting Inverter 6V Input Output

Electroluminescent (EL) Backlighting Inverter 6V Input Output

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 1528-1271-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Transformer for BAS100A, SGS100 - BA50007A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Ballast - EB-232IS-U_906 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details
2-4 LAMP 20ft-40ft 120v HOW SIGN BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details