TDK U.S.A. Corporation Ballasts, Inverters CXA-0538-A

Description
"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2000V Output 5.91"" L x 1.97"" W x 0.33"" H (150mm x 50mm x 8.5mm) Chassis Mount"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2000V Output 5.91"" L x 1.97"" W x 0.33"" H (150mm x 50mm x 8.5mm) Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 445-5401-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
445-5401-ND
Ballasts, Inverters 445-5401-ND
"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2000V Output 5.91"" L x 1.97"" W x 0.33"" H (150mm x 50mm x 8.5mm) Chassis Mount"

"CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2000V Output 5.91"" L x 1.97"" W x 0.33"" H (150mm x 50mm x 8.5mm) Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 445-5401-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts - SKEU542HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Xtrasun 400W 120/240v MH Ballast - BAH400A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Ballast - GE132MAXPL/ULTRA - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
View Details