Adafruit Industries Ballasts, Inverters 832

Description
Electroluminescent (EL) Backlighting Inverter 12V Input Output
Request a Quote Datasheet
Description
Electroluminescent (EL) Backlighting Inverter 12V Input Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 1528-832-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
1528-832-ND
Ballasts, Inverters 1528-832-ND
Electroluminescent (EL) Backlighting Inverter 12V Input Output

Electroluminescent (EL) Backlighting Inverter 12V Input Output

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 1528-832-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
750W METAL HALIDE 480v PULSE START -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 480V
View Details
Ultra Grow 1000W E-Ballast, Dimmable - PMUG1000 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details