JKL Components Corporation Ballasts, Inverters BXA-501

Description
"CCFL and UV Lamps Inverter 5V Input 700V Output 1.65"" L x 0.79"" W x 0.43"" H (42mm x 20mm x 11mm) Through Hole"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 5V Input 700V Output 1.65"" L x 0.79"" W x 0.43"" H (42mm x 20mm x 11mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1134-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1134-ND
Ballasts, Inverters 289-1134-ND
"CCFL and UV Lamps Inverter 5V Input 700V Output 1.65"" L x 0.79"" W x 0.43"" H (42mm x 20mm x 11mm) Through Hole"

"CCFL and UV Lamps Inverter 5V Input 700V Output 1.65"" L x 0.79"" W x 0.43"" H (42mm x 20mm x 11mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1134-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ultra Grow 1000W E-Ballast, Dimmable - PMUG1000 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Dimming Ballast - GE432MAXP90-S60 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
View Details